ebm-papst Inc. Axial Compact DC Fans 6318 /2HP

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 6318 /2HP - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
6318 /2HP
Axial Compact DC Fans 6318 /2HP
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 6318 /2HP
Product Name Axial Compact DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 321 SCFM (546 m³/hr)
Maximum Sound Level 58 dbA
Nominal Voltage 48 volts
Voltage Range 36 to 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
DC Brushless Fans (BLDC) - Q621-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details