ebm-papst Inc. Axial Fans 6314H

Description
ebm-papst 6314H DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 6314H DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562803
Axial Fans 562803
ebm-papst 6314H DC Axial Fans

ebm-papst 6314H DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2756-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2756-ND
DC Brushless Fans (BLDC) 381-2756-ND
Fan Tubeaxial 24VDC Round - 172mm Dia Ball 349.0 CFM (9.77m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 172mm Dia Ball 349.0 CFM (9.77m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6314H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6314H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6314H
FAN AXIAL 172X51MM 24VDC WIRE

FAN AXIAL 172X51MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6314H
DC Fans 6314H
DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 321CFM, 31W, 5000RPM, 58dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 321CFM, 31W, 5000RPM, 58dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 562803 381-2756-ND 6314H 6314H
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Maximum Air Flow 349 SCFM (593 m³/hr) 349 SCFM (593 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details