ebm-papst Inc. Axial Fan, 172Mm, 24Vdc, 321Cfm, 58Dba; Supply Voltage Vdc Ebm-Papst 6314H.

Description
AXIAL FAN, 172MM, 24VDC, 321CFM, 58DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:321CFM; Noise Rating:58dBA; Power Rating:-; IP Rating:IP20 RoHS Compliant: Yes
Description
AXIAL FAN, 172MM, 24VDC, 321CFM, 58DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:321CFM; Noise Rating:58dBA; Power Rating:-; IP Rating:IP20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 24Vdc, 321Cfm, 58Dba; Supply Voltage Vdc Ebm-Papst - 29AC0661 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 24Vdc, 321Cfm, 58Dba; Supply Voltage Vdc Ebm-Papst
29AC0661
Axial Fan, 172Mm, 24Vdc, 321Cfm, 58Dba; Supply Voltage Vdc Ebm-Papst 29AC0661
AXIAL FAN, 172MM, 24VDC, 321CFM, 58DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:321CFM; Noise Rating:58dBA; Power Rating:-; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 172MM, 24VDC, 321CFM, 58DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:321CFM; Noise Rating:58dBA; Power Rating:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AC0661
Product Name Axial Fan, 172Mm, 24Vdc, 321Cfm, 58Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details