Fan Tubeaxial 24VDC Round - 172mm Dia Ball 353.1 CFM (9.89m³/min) 4 Wire Leads
DC Fans EC Tubeaxial Fan, 172mm, 24VDC, 353CFM, 64dBA, Speed Signal, Open Collector Output
FAN AXIAL 172X50.8MM 24VDC WIRE
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:353.1CFM; Noise Rating:60dBA; Power Rating:41W; Rated Speed:5500rpm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 557739 | 381-2318-ND | 6314/2TDHP | 6314/2TDHP | 85M2154 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 353 SCFM (600 m³/hr) | 353 SCFM (600 m³/hr) | 353 SCFM (600 m³/hr) | 353 SCFM (600 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC | |
| Bearings | Ball/Roller | Ball/Roller |