ebm-papst Inc. Connectors,Interconnects 6314/2TDHHP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Width: 0.530" (13.46mm) Features: Dust Cap, Shutter Termination: Solder Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Width: 0.530" (13.46mm) Features: Dust Cap, Shutter Termination: Solder Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Width: 0.530" (13.46mm) Features: Dust Cap, Shutter Termination: Solder Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Width: 0.530" (13.46mm)
Features: Dust Cap, Shutter
Termination: Solder
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products