ebm-papst Inc. DC Brushless Fans (BLDC) 6314/2NP

Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 276.0 CFM (7.73m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 276.0 CFM (7.73m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 6314/2NP-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
6314/2NP-ND
DC Brushless Fans (BLDC) 6314/2NP-ND
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 276.0 CFM (7.73m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 276.0 CFM (7.73m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 171.5 (Dia)X 50.8 (D)Mm, 470M/h, 23W, 24 V Dc Ebm-Papst - 47Y7539 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 171.5 (Dia)X 50.8 (D)Mm, 470M/h, 23W, 24 V Dc Ebm-Papst
47Y7539
Dc Axial Fan, 171.5 (Dia)X 50.8 (D)Mm, 470M/h, 23W, 24 V Dc Ebm-Papst 47Y7539
DC AXIAL FAN, 171.5 (DIA)X 50.8 (D)MM, 470M/H, 23W, 24 V DC

DC AXIAL FAN, 171.5 (DIA)X 50.8 (D)MM, 470M/H, 23W, 24 V DC

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6314/2NP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6314/2NP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6314/2NP
FAN AXIAL 171.5X50.8MM 24VDC

FAN AXIAL 171.5X50.8MM 24VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 6314/2NP-ND 47Y7539 6314/2NP
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, 171.5 (Dia)X 50.8 (D)Mm, 470M/h, 23W, 24 V Dc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 276 SCFM (469 m³/hr) 276 SCFM (469 m³/hr)
Maximum Sound Level 56 dbA 56 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details