Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 232.7 CFM (6.51m³/min) 3 Wire Leads
FAN AXIAL 171.5X50.8MM 24VDC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 562799 | 6314/2MP-ND | 6314/2MP |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 232 SCFM (395 m³/hr) | 233 SCFM (396 m³/hr) | 233 SCFM (396 m³/hr) |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |
| Nominal Power | 14 watts | 14 watts | |
| Blower/Fan Type | Axial Fan | Tube Axial |