ebm-papst Inc. DC axial compact fan 6312 TDH

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 6312 TDH - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
6312 TDH
DC axial compact fan 6312 TDH
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 6312 TDH
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 6.8 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2101378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 11.8 inch (300 mm)
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details