ebm-papst Inc. Axial Fans 6312/2TDHP

Description
ebm-papst 6312/2TDHP Axial Fan
Request a Quote Datasheet
Description
ebm-papst 6312/2TDHP Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 557733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557733
Axial Fans 557733
ebm-papst 6312/2TDHP Axial Fan

ebm-papst 6312/2TDHP Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2316-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2316-ND
DC Brushless Fans (BLDC) 381-2316-ND
Fan Tubeaxial 12VDC Round - 172mm Dia Ball 353.0 CFM (9.88m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Round - 172mm Dia Ball 353.0 CFM (9.88m³/min) 4 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
6312/2TDHP
DC Fans 6312/2TDHP
DC Fans EC Tubeaxial Fan, 172x51mm, 12VDC, 353.1CFM, 40W, 5500RPM, 60dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans EC Tubeaxial Fan, 172x51mm, 12VDC, 353.1CFM, 40W, 5500RPM, 60dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Axial Fan, 172Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 85M2152 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
85M2152
Axial Fan, 172Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 85M2152
AXIAL FAN, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:353.1CFM; Noise Rating:60dBA; Power Rating:41W; Rated Speed:5500rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:353.1CFM; Noise Rating:60dBA; Power Rating:41W; Rated Speed:5500rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6312/2TDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6312/2TDHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6312/2TDHP
FAN AXIAL 172X50.8MM 12VDC WIRE

FAN AXIAL 172X50.8MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 557733 381-2316-ND 6312/2TDHP 85M2152 6312/2TDHP
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan, 172Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 353 SCFM (600 m³/hr) 353 SCFM (600 m³/hr) 353 SCFM (600 m³/hr) 353 SCFM (600 m³/hr)
Running Current 0.2100 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFF40000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
AC Fans - Q1100-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
View Details
3 suppliers