ebm-papst Inc. DC axial compact fan 628 HH

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Datasheet Summary
Powered by GS/AI

The ebm-papst 628 HH is a DC axial compact fan designed for efficient airflow in a compact form factor. It operates at a nominal voltage of 48 VDC, with a voltage range of 36 to 60 VDC. The fan has a power consumption of 4.2 W and can achieve an airflow rate of 56 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 70°C. Weighing 0.085 kg, the fan measures 60 x 60 x 25 mm and features a glass-fiber reinforced PA plastic impeller and a glass-fiber reinforced PBT plastic housing. The fan is equipped with ball bearings for durability, offering a service life of 65,000 hours at 40°C and 32,500 hours at maximum temperature. It includes motor protection against reverse polarity and blocked rotor conditions. The 628 HH fan is suitable for various applications requiring reliable airflow and can be customized with options such as speed signals, alarms, and temperature sensors.

Datasheet Summary
Powered by GS/AI

The ebm-papst 628 HH is a DC axial compact fan designed for efficient airflow in a compact form factor. It operates at a nominal voltage of 48 VDC, with a voltage range of 36 to 60 VDC. The fan has a power consumption of 4.2 W and can achieve an airflow rate of 56 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 70°C. Weighing 0.085 kg, the fan measures 60 x 60 x 25 mm and features a glass-fiber reinforced PA plastic impeller and a glass-fiber reinforced PBT plastic housing. The fan is equipped with ball bearings for durability, offering a service life of 65,000 hours at 40°C and 32,500 hours at maximum temperature. It includes motor protection against reverse polarity and blocked rotor conditions. The 628 HH fan is suitable for various applications requiring reliable airflow and can be customized with options such as speed signals, alarms, and temperature sensors.

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 628 HH - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
628 HH
DC axial compact fan 628 HH
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 628 HH
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 33 SCFM (56 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PTGF SERIES - Inline Duct Fans - PTGF-300\125P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details