ebm-papst Inc. Axial Fans 624N

Description
ebm-papst 624N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 624N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 5142890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
5142890
Axial Fans 5142890
ebm-papst 624N Axial Fan

ebm-papst 624N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2272-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2272-ND
DC Brushless Fans (BLDC) 381-2272-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9913 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9913
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9913
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.5CFM; Noise Rating:35dBA; Power Rating:2.2W; Rated Speed:6100rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.5CFM; Noise Rating:35dBA; Power Rating:2.2W; Rated Speed:6100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan Power Rating:2.2W; Fan Flow Rate:23.5CFM - 70104893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Axial Fan Power Rating:2.2W; Fan Flow Rate:23.5CFM
70104893
Axial Fan Power Rating:2.2W; Fan Flow Rate:23.5CFM 70104893
ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request. State of the Art Aerodynamics and Electronics Structure Born Noise Optimized Motor Highly Stable Performance Curve for High Airflow at High Back Pressures Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available on Request

ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request.

  • State of the Art Aerodynamics and Electronics
  • Structure Born Noise Optimized Motor
  • Highly Stable Performance Curve for High Airflow at High Back Pressures
  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available on Request
Supplier's Site
EBM Axial - 624N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
624N
EBM Axial 624N
FAN, 24VDC, 60mmSQx25mm, 23.5CFM

FAN, 24VDC, 60mmSQx25mm, 23.5CFM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
624N
DC Fans 624N
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 23.5CFM, 2.2W, 6100RPM, 35dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 23.5CFM, 2.2W, 6100RPM, 35dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 624N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
624N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 624N
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5142890 381-2272-ND 86K9913 70104893 624N 624N 624N
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Axial Fan Power Rating:2.2W; Fan Flow Rate:23.5CFM EBM Axial DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.53 SCFM (40 m³/hr) 23.5 SCFM (39.94 m³/hr) 23.5 SCFM (39.94 m³/hr) 23.5 SCFM (39.94 m³/hr) 23.5 SCFM (39.94 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
7025-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details