ebm-papst Inc. Axial Fans 624M

Description
ebm-papst 624M Axial Fan
Request a Quote Datasheet
Description
ebm-papst 624M Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260809
Axial Fans 8260809
ebm-papst 624M Axial Fan

ebm-papst 624M Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2271-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2271-ND
DC Brushless Fans (BLDC) 381-2271-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 17.7 CFM (0.496m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 17.7 CFM (0.496m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
624M
DC Fans 624M
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 17.7CFM, 1.5W, 4550RPM, 29dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 17.7CFM, 1.5W, 4550RPM, 29dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9912 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9912
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9912
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:29dBA; Power Rating:1.46W; Power Connection Type:2 Lead Wires; Current Rating:-; Depth:25mm; Width:60mmRoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:29dBA; Power Rating:1.46W; Power Connection Type:2 Lead Wires; Current Rating:-; Depth:25mm; Width:60mmRoHS Compliant: Yes

Supplier's Site
DC Fans 60X25 24VDC DC FAN - 70104892 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Fans 60X25 24VDC DC FAN
70104892
DC Fans 60X25 24VDC DC FAN 70104892
ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request. State of the Art Aerodynamics and Electronics Structure Born Noise Optimized Motor Highly Stable Performance Curve for High Airflow at High Back Pressures Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available on Request

ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request.

  • State of the Art Aerodynamics and Electronics
  • Structure Born Noise Optimized Motor
  • Highly Stable Performance Curve for High Airflow at High Back Pressures
  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available on Request
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 624M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
624M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 624M
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260809 381-2271-ND 624M 86K9912 70104892 624M
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans 60X25 24VDC DC FAN Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.65 SCFM (30 m³/hr) 17.7 SCFM (30.09 m³/hr) 17.7 SCFM (30.09 m³/hr) 17.7 SCFM (30.09 m³/hr)
Running Current 0.2100 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFF60000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - E68-66700 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9200 SCFM (15637 m³/hr)
Maximum Sound Level 75 dbA
View Details
AC Fans - Q566-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
4 suppliers