ebm-papst Inc. DC Brushless Fans (BLDC) 624L

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2270-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2270-ND
DC Brushless Fans (BLDC) 381-2270-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
624L
DC Fans 624L
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 12.4CFM, 1W, 3200RPM, 20dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 12.4CFM, 1W, 3200RPM, 20dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 624L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
624L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 624L
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2270-ND 624L 624L
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.4 SCFM (21.08 m³/hr) 12.4 SCFM (21.08 m³/hr)
Maximum Sound Level 20 dbA 20 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details