ebm-papst Inc. Axial Fans 624H

Description
ebm-papst 624H Axial Fan
Request a Quote Datasheet
Description
ebm-papst 624H Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260806
Axial Fans 8260806
ebm-papst 624H Axial Fan

ebm-papst 624H Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2268-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2268-ND
DC Brushless Fans (BLDC) 381-2268-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
624H
DC Fans 624H
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 27.1CFM, 2.4W, 6850RPM, 39dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 27.1CFM, 2.4W, 6850RPM, 39dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 624H - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
624H
EBM Axial 624H
FAN, 24VDC, 60MMSQx25MM, 27.1CFM

FAN, 24VDC, 60MMSQx25MM, 27.1CFM

Supplier's Site
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9909 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9909
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9909
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.1CFM; Noise Rating:39dBA; Power Rating:2.4W; Rated Speed:6850rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.1CFM; Noise Rating:39dBA; Power Rating:2.4W; Rated Speed:6850rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan Power Rating:2.4W; Fan Flow Rate:27.1CFM - 70104889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Axial Fan Power Rating:2.4W; Fan Flow Rate:27.1CFM
70104889
Axial Fan Power Rating:2.4W; Fan Flow Rate:27.1CFM 70104889
ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request. State of the Art Aerodynamics and Electronics Structure Born Noise Optimized Motor Highly Stable Performance Curve for High Airflow at High Back Pressures Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available on Request

ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request.

  • State of the Art Aerodynamics and Electronics
  • Structure Born Noise Optimized Motor
  • Highly Stable Performance Curve for High Airflow at High Back Pressures
  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available on Request
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 624H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
624H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 624H
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260806 381-2268-ND 624H 624H 86K9909 70104889 624H
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans EBM Axial Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Axial Fan Power Rating:2.4W; Fan Flow Rate:27.1CFM Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.06 SCFM (46 m³/hr) 27.1 SCFM (46.06 m³/hr) 27.1 SCFM (46.06 m³/hr) 27.1 SCFM (46.06 m³/hr) 27.1 SCFM (46.06 m³/hr)
Running Current 0.2100 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details