ebm-papst Inc. DC Brushless Fans (BLDC) 6248NM

Description
Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2490-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2490-ND
DC Brushless Fans (BLDC) 381-2490-ND
Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals

Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6248NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6248NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6248NM
FAN AXL 171.5X50.8MM 48VDC TERM

FAN AXL 171.5X50.8MM 48VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6248NM
DC Fans 6248NM
DC Fans DC Tubeaxial Fan, 172x51mm Round, 48VDC, 206CFM, 50dBA, 11.5W, Ball Bearing, Terminals

DC Fans DC Tubeaxial Fan, 172x51mm Round, 48VDC, 206CFM, 50dBA, 11.5W, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2490-ND 6248NM 6248NM
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 206 SCFM (350 m³/hr) 206 SCFM (350 m³/hr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Z24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 46.83 dbA
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details