ebm-papst Inc. 6248NM

Description
Professional Range of ebm-papst DC compact and standard axial fans. Impeller Material of fibreglass-reinforce d plastic (PA). Air exhaust over bars for direction of air flow with various bearings (Ball, Sleeve, Sintec). Protected against reverse polarity and locking Supply Voltage = 48 V dc Dimensions = 171.5 (Dia.) x 50.8 (D)mm Depth = 50.8mm Diameter = 171.5mm AC or DC Operation = DC Air Flow = 350m³/h Power Consumption = 11.5W Bearing Type = Ball Noise Level = 50dB(A) Fan Speed = 2850rpm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8260796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional Range of ebm-papst DC compact and standard axial fans. Impeller Material of fibreglass-reinforce d plastic (PA). Air exhaust over bars for direction of air flow with various bearings (Ball, Sleeve, Sintec). Protected against reverse polarity and locking Supply Voltage = 48 V dc Dimensions = 171.5 (Dia.) x 50.8 (D)mm Depth = 50.8mm Diameter = 171.5mm AC or DC Operation = DC Air Flow = 350m³/h Power Consumption = 11.5W Bearing Type = Ball Noise Level = 50dB(A) Fan Speed = 2850rpm

Professional Range of ebm-papst DC compact and standard axial fans.
Impeller Material of fibreglass-reinforced plastic (PA). Air exhaust over bars for direction of air flow with various bearings (Ball, Sleeve, Sintec). Protected against reverse polarity and locking
Supply Voltage = 48 V dc
Dimensions = 171.5 (Dia.) x 50.8 (D)mm
Depth = 50.8mm
Diameter = 171.5mm
AC or DC Operation = DC
Air Flow = 350m³/h
Power Consumption = 11.5W
Bearing Type = Ball
Noise Level = 50dB(A)
Fan Speed = 2850rpm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 8260796
Fan / Blower Diameter 6.8 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans -  - Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Specs
Design Centrifugal
View Details
Process Gas Positive Displacement Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
PTI-IS SERIES - Metal Inline Booster Fans - PTI-100IS 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
High Pressure Radial Blade (HPRB) -  - IB International
Specs
Applications / Use Pressure Blower (optional feature); Ventilation (optional feature)
Product Form Packaged
Environment Clean (optional feature); Corrosive (optional feature); Dust (optional feature)
View Details