Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 3 Terminals
FAN AXL 171.5X50.8MM 48VDC TERM
DC Fans DC Tubeaxial Fan, 172x51mm Round, 48VDC, 241.3CFM, 55dBA, 17W, Ball Bearing, Terminals, Speed Signal, Open Collector Output
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2489-ND | 6248N/2 | 6248N/2 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | |
| Nominal Voltage | 48 volts | 48 volts | |
| Voltage Range | 48 volts |