Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 3 Terminals
FAN AXL 171.5X50.8MM 48VDC TERM
TUBE AXIAL DC FAN; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:55dBA; Power Rating:17W; Rated Speed:3400rpm; IP Rating:-RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 6248N/12-ND | 6248N/12 | 15B5441 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) |
| Maximum Sound Level | 55 dbA | 55 dbA | |
| Nominal Voltage | 48 volts | 48 volts | 48 volts |
| Voltage Range | 48 volts |