Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 3.6W, 33CFM, 43dBA, 8200RPM, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 60X25.4MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3313-ND | 624/2HH | 624/2HH |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | |
| Maximum Sound Level | 43 dbA | 43 dbA | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts |