ebm-papst Inc. DC Brushless Fans (BLDC) 624/2H3P

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3312-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3312-ND
DC Brushless Fans (BLDC) 381-3312-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8004303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8004303
Axial Fans 8004303
ebm-papst 624/2H3P Axial Fan

ebm-papst 624/2H3P Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 624/2H3P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
624/2H3P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 624/2H3P
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
624/2H3P
DC Fans 624/2H3P
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 5.8W, 39.4CFM, 48dBA, 9700RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 5.8W, 39.4CFM, 48dBA, 9700RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Axial Fan, Compact, Ball, 620 Series, 24 Vdc, 60 Mm, 25 Mm, 39.4 Cu.ft/min, 67 M3/h Ebm-Papst - 79R8878 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Compact, Ball, 620 Series, 24 Vdc, 60 Mm, 25 Mm, 39.4 Cu.ft/min, 67 M3/h Ebm-Papst
79R8878
Axial Fan, Compact, Ball, 620 Series, 24 Vdc, 60 Mm, 25 Mm, 39.4 Cu.ft/min, 67 M3/h Ebm-Papst 79R8878
Axial Fan, Compact, Ball, 620 Series, 24 VDC, 60 mm, 25 mm, 39.4 cu.ft/min, 67 m3/h

Axial Fan, Compact, Ball, 620 Series, 24 VDC, 60 mm, 25 mm, 39.4 cu.ft/min, 67 m3/h

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3312-ND 8004303 624/2H3P 624/2H3P 79R8878
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Compact, Ball, 620 Series, 24 Vdc, 60 Mm, 25 Mm, 39.4 Cu.ft/min, 67 M3/h Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.4 SCFM (66.97 m³/hr) 39.42 SCFM (67 m³/hr) 39.4 SCFM (66.97 m³/hr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details