ebm-papst Inc. DC Brushless Fans (BLDC) 622M

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.7 CFM (0.496m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.7 CFM (0.496m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2379-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2379-ND
DC Brushless Fans (BLDC) 381-2379-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.7 CFM (0.496m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.7 CFM (0.496m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 622M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
622M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 622M
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9905 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9905
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9905
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.7CFM; Noise Rating:29dBA; Power Rating:950mW; Rated Speed:4550rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.7CFM; Noise Rating:29dBA; Power Rating:950mW; Rated Speed:4550rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
622M
DC Fans 622M
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 17.7CFM, 1W, 4550RPM, 29dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 17.7CFM, 1W, 4550RPM, 29dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2379-ND 622M 86K9905 622M
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.7 SCFM (30.09 m³/hr) 17.7 SCFM (30.09 m³/hr) 17.7 SCFM (30.09 m³/hr)
Maximum Sound Level 29 dbA 29 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-B280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details
Fan Accessories Qualtek Electronics - 97B2670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details