ebm-papst Inc. Axial Fans 622L

Description
ebm-papst 622L DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 622L DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560829
Axial Fans 560829
ebm-papst 622L DC Axial Fans

ebm-papst 622L DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2266-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2266-ND
DC Brushless Fans (BLDC) 381-2266-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 622L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
622L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 622L
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9904 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9904
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9904
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.4CFM; Noise Rating:29dBA; Power Rating:530mW; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.4CFM; Noise Rating:29dBA; Power Rating:530mW; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
622L
DC Fans 622L
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 12.4CFM, 0.53W, 3200RPM, 20dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 12.4CFM, 0.53W, 3200RPM, 20dBA, Ball Bearing

Buy Now Datasheet
DC Fans 60X25 12VDC DC FAN - 70104885 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Fans 60X25 12VDC DC FAN
70104885
DC Fans 60X25 12VDC DC FAN 70104885
ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request. State of the Art Aerodynamics and Electronics Structure Born Noise Optimized Motor Highly Stable Performance Curve for High Airflow at High Back Pressures Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available on Request

ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request.

  • State of the Art Aerodynamics and Electronics
  • Structure Born Noise Optimized Motor
  • Highly Stable Performance Curve for High Airflow at High Back Pressures
  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available on Request
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560829 381-2266-ND 622L 86K9904 622L 70104885
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans DC Fans 60X25 12VDC DC FAN
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.65 SCFM (30 m³/hr) 12.4 SCFM (21.08 m³/hr) 12.4 SCFM (21.08 m³/hr) 12.4 SCFM (21.08 m³/hr) 12.4 SCFM (21.08 m³/hr)
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Nominal Power 1 watts 0 watts 1 watts 1 watts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details