ebm-papst Inc. DC Brushless Fans (BLDC) 6224NU

Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2770-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2770-ND
DC Brushless Fans (BLDC) 381-2770-ND
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 241.3 CFM (6.76m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7761285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7761285
Axial Fans 7761285
ebm-papst 6224NU Axial Fan

ebm-papst 6224NU Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6224NU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6224NU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6224NU
FAN AXIAL 171.5X50.8MM 24VDC

FAN AXIAL 171.5X50.8MM 24VDC

Supplier's Site
Fan Axial, 172x51mm, 24VDC, 241CFM, 18Watts, Encapsulated - 70104821 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan Axial, 172x51mm, 24VDC, 241CFM, 18Watts, Encapsulated
70104821
Fan Axial, 172x51mm, 24VDC, 241CFM, 18Watts, Encapsulated 70104821
Features: Brushless Air Exhaust Over Struts Optional Hall Effect Monitor Ball Bearing Construction Weight — 28 Oz. (794 g)

Features:

  • Brushless
  • Air Exhaust Over Struts
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
  • Weight — 28 Oz. (794 g)
Supplier's Site
Axial Fan, 171.5Mm, 24V, 241.3Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst - 67H5146 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171.5Mm, 24V, 241.3Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst
67H5146
Axial Fan, 171.5Mm, 24V, 241.3Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst 67H5146
AXIAL FAN, 171.5MM, 24V, 241.3CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:55dBA; Power Rating:15.6W RoHS Compliant: Yes

AXIAL FAN, 171.5MM, 24V, 241.3CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:55dBA; Power Rating:15.6W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6224NU
DC Fans 6224NU
DC Fans DC Tubeaxial Fan, 172x51mm, 24VDC, 241.3CFM, 15.6W, 3400RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 172x51mm, 24VDC, 241.3CFM, 15.6W, 3400RPM, Ball Bearing, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2770-ND 7761285 6224NU 70104821 67H5146 6224NU
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan Axial, 172x51mm, 24VDC, 241CFM, 18Watts, Encapsulated Axial Fan, 171.5Mm, 24V, 241.3Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Maximum Sound Level 55 dbA 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details