ebm-papst Inc.
DC Brushless Fans (BLDC)
6224NTDA
Description
DC TUBEAXIAL FAN
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
DC TUBEAXIAL FAN
Request a Quote
Email Supplier
Datasheet
Suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6224NTDA
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
381-6224NTDA-ND |
6224NTDA |
|
Product Name
|
DC Brushless Fans (BLDC) |
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
|
Maximum Air Flow
|
354 SCFM (602 m³/hr)
|
354 SCFM (602 m³/hr)
|
|
Maximum Sound Level
|
65 dbA
|
65 dbA
|
|
Nominal Voltage
|
24 volts
|
24 volts
|
|
Voltage Range
|
24 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level
33.15 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
140 SCFM (238 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details