The Axial Fan, part number 40Y1560, features a diameter of 171.5 mm and operates at a supply voltage of 24 VDC. It delivers an airflow of 206 CFM while maintaining a noise level of 50 dBA. The fan is designed with a ball bearing type for durability and efficiency. It has an ingress protection rating of IP68, indicating it is suitable for use in harsh environments. The housing is made from die-cast aluminum, and the impeller is constructed from fiberglass-reinforce
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 206CFM, 50dBA, 11.6W, 2950RPM, Ball Bearing, IP68
AXIAL FAN, 171.5MM, 24VDC, 206CFM, 50DBA; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:11.6W RoHS Compliant: Yes
FAN AXIAL 171.5X50.8MM 24VDC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2769-ND | 6224NMU | 40Y1560 | 6224NMU |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 171.5Mm, 24Vdc, 206Cfm, 50Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | |
| Maximum Sound Level | 50 dbA | 50 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |