ebm-papst Inc. DC Brushless Fans (BLDC) 6224NM

Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1098-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1098-ND
DC Brushless Fans (BLDC) 381-1098-ND
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals

Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6224NM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6224NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6224NM
FAN AXL 171.5X50.8MM 24VDC TERM

FAN AXL 171.5X50.8MM 24VDC TERM

Supplier's Site
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9908 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9908
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9908
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

Supplier's Site
Fan; Tubeaxial; 12 to 32 VDC; 12 W; 50 dBA; 206 CFM; 6.75 in. Dia. x 2 in. T - 70105481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; Tubeaxial; 12 to 32 VDC; 12 W; 50 dBA; 206 CFM; 6.75 in. Dia. x 2 in. T
70105481
Fan; Tubeaxial; 12 to 32 VDC; 12 W; 50 dBA; 206 CFM; 6.75 in. Dia. x 2 in. T 70105481
Features: Brushless Air Exhaust Over Struts Optional Hall Effect Monitor Ball Bearing Construction Weight — 28 Oz. (794 g)

Features:

  • Brushless
  • Air Exhaust Over Struts
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
  • Weight — 28 Oz. (794 g)
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1098-ND 6224NM 86K9908 70105481
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan; Tubeaxial; 12 to 32 VDC; 12 W; 50 dBA; 206 CFM; 6.75 in. Dia. x 2 in. T
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 206 SCFM (350 m³/hr) 206 SCFM (350 m³/hr) 206 SCFM (350 m³/hr) 206 SCFM (350 m³/hr)
Maximum Sound Level 50 dbA 50 dbA 50 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Roof Filter Fan RFP 018 - 01861.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 338 SCFM (575 m³/hr)
Nominal Voltage 120 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details