Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 282.5 CFM (7.91m³/min) 2 Terminals
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Noise Rating:61dBA; Power Rating:26W; Power Connection Type:Terminals; Current Rating:-; Depth:51mm; Weight:28oz RoHS Compliant: Yes
FAN AXL 171.5X50.8MM 24VDC TERM
DC Fans DC Tubeaxial Fan, 172x51mm Round, 24VDC, 282.5CFM, 61dBA, 26W, Ball Bearing, Terminals
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1043-ND | 86K9907 | 6224NH | 6224NH |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 282 SCFM (480 m³/hr) | 282 SCFM (480 m³/hr) | ||
| Maximum Sound Level | 61 dbA | 61 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |