Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
EBM-PAPST INC.
6224N/12M -- DC TUBEAXIAL FAN ROHS COMPLIANT EBM-PAPST
ebm-papst Inc.
Dc Tubeaxial Fan Rohs Compliant Ebm-Papst
6224N/12M
Description
DC Tubeaxial Fan RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
DC Tubeaxial Fan RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc Tubeaxial Fan Rohs Compliant Ebm-Papst
95C1664
Dc Tubeaxial Fan Rohs Compliant Ebm-Papst
95C1664
DC Tubeaxial Fan RoHS Compliant: Yes
DC Tubeaxial Fan RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Fans and Blowers (industrial)
Product Number
95C1664
Product Name
Dc Tubeaxial Fan Rohs Compliant Ebm-Papst
Applications / Use
HVAC
Unlock Full Specs
to access all available technical data
Similar Products
Aerzen USA Corp.
Biogas Blower
Delta Blower GM4S ... GM240L
Specs
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
PTF-PE SERIES - ECO-WATT Mixed-Flow Inline Duct Fans
PTF-150PE 220-240V
Specs
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Rogers Machinery Company, Inc.
MD-Pneumatics - Equalizer DF Blower Solutions
4509
Specs
Applications / Use
HVAC
Air Flow Rate
0 SCFM (0.4113 m³/hr)
Static Pressure Range
498 in H2O (931 Torr)
View Details
Rosenberg USA
Backward Curved Fan
U24-B1
Specs
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details