ebm-papst Inc. Axial Fans 622/2H3P

Description
ebm-papst 622/2H3P Axial Fan
Request a Quote Datasheet
Description
ebm-papst 622/2H3P Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8004293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8004293
Axial Fans 8004293
ebm-papst 622/2H3P Axial Fan

ebm-papst 622/2H3P Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3310-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3310-ND
DC Brushless Fans (BLDC) 381-3310-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 39.5 CFM (1.11m³/min)

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 39.5 CFM (1.11m³/min)

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
622/2H3P
DC Fans 622/2H3P
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 6.3W, 39.4CFM, 48dBA, 9700RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 6.3W, 39.4CFM, 48dBA, 9700RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 622/2H3P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
622/2H3P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 622/2H3P
FAN AXIAL 60X25.4MM BALL 12VDC

FAN AXIAL 60X25.4MM BALL 12VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8004293 381-3310-ND 622/2H3P 622/2H3P
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.42 SCFM (67 m³/hr) 39.5 SCFM (67.14 m³/hr) 39.5 SCFM (67.14 m³/hr)
Running Current 0.3850 amps
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
30x30x10mm, 5 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
6038-5 Series 48 V (Voltage) and 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details