Fan Tubeaxial 12VDC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Terminals
AXIAL FAN, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 172x51mm Round, 12VDC, 206CFM, 50dBA, 12W, Ball Bearing, Terminals
FAN AXL 171.5X50.8MM 12VDC TERM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1041-ND | 482099 | 86K9901 | 6212NM | 6212NM |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Axial Fan, 172Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | |
| Maximum Sound Level | 50 dbA | 50 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |