ebm-papst Inc. DC Brushless Fans (BLDC) 618NM

Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2690-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2690-ND
DC Brushless Fans (BLDC) 381-2690-ND
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 618NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
618NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 618NM
FAN AXIAL 60X25.4MM 48VDC WIRE

FAN AXIAL 60X25.4MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
618NM
DC Fans 618NM
DC Fans DC Tubeaxial Fan, 60x60x25mm, 48VDC, 20.6CFM, 28dBA, 1.4W, 4100RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 48VDC, 20.6CFM, 28dBA, 1.4W, 4100RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2690-ND 618NM 618NM
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details