ebm-papst Inc. DC Fans 618N/12N

Description
DC Fans DC Tubeaxial Fan, 60x60x25mm, 48VDC, 24.7CFM, 35dBA, 2.1W, 5100RPM, Ball Bearing, Speed Signal, TTL Compatible
Datasheet
Description
DC Fans DC Tubeaxial Fan, 60x60x25mm, 48VDC, 24.7CFM, 35dBA, 2.1W, 5100RPM, Ball Bearing, Speed Signal, TTL Compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans
618N/12N
DC Fans 618N/12N
DC Fans DC Tubeaxial Fan, 60x60x25mm, 48VDC, 24.7CFM, 35dBA, 2.1W, 5100RPM, Ball Bearing, Speed Signal, TTL Compatible

DC Fans DC Tubeaxial Fan, 60x60x25mm, 48VDC, 24.7CFM, 35dBA, 2.1W, 5100RPM, Ball Bearing, Speed Signal, TTL Compatible

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 618N/12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
618N/12N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 618N/12N
FAN AXIAL 60X25.4MM 48VDC WIRE

FAN AXIAL 60X25.4MM 48VDC WIRE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 618N/12N 618N/12N
Product Name DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 24.7 SCFM (41.98 m³/hr)
Maximum Sound Level 35 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details