ebm-papst Inc. Axial Fans 614NM

Description
ebm-papst 614NM Axial Fan
Request a Quote Datasheet
Description
ebm-papst 614NM Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8123303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8123303
Axial Fans 8123303
ebm-papst 614NM Axial Fan

ebm-papst 614NM Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2689-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2689-ND
DC Brushless Fans (BLDC) 381-2689-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
614NM
DC Fans 614NM
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 20.6CFM, 28dBA, 1.4W, 4100RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 20.6CFM, 28dBA, 1.4W, 4100RPM, Ball Bearing

Buy Now Datasheet
FAN TUBEAXIAL 60X25MM 24VDC - 70104879 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL 60X25MM 24VDC
70104879
FAN TUBEAXIAL 60X25MM 24VDC 70104879
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm). Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 3.04 Oz. (86.2 g)

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm).
Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 3.04 Oz. (86.2 g)
Supplier's Site
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9899 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9899
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9899
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.6CFM; Noise Rating:28dBA; Power Rating:1.4W; Rated Speed:4100rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.6CFM; Noise Rating:28dBA; Power Rating:1.4W; Rated Speed:4100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614NM
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8123303 381-2689-ND 614NM 70104879 86K9899 614NM
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans FAN TUBEAXIAL 60X25MM 24VDC Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.59 SCFM (35 m³/hr) 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA30000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details