Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 12.4CFM, 0.9W, 2500RPM, 16dBA, Sintec Bearing
Axial Fan, Compact, Standard or Basic Speed, Ball, 600N Series, 24 VDC, 60 mm, 25 mm
FAN AXIAL 60X25.4MM 24VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 581543 | 381-2994-ND | 614NL | 67H5141 | 614NL |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Compact, Standard Or Basic Speed, Ball, 600N Series, 24 Vdc, 60 Mm, 25 Mm Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 12.35 SCFM (21 m³/hr) | 12.4 SCFM (21.08 m³/hr) | 12.4 SCFM (21.08 m³/hr) | ||
| Blower/Fan Type | Axial Fan | Tube Axial | |||
| Motor Type | DC | DC | Brushless | ||
| Bearings | Ball/Roller | Ball/Roller |