Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x25.4mm, 24VDC, 33CFM, 2.9W, 43dBA, 6850RPM, Ball Bearing, IP54 Rated
FAN AXIAL 60X25.4MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2866-ND | 614NHHU-199 | 614NHHU-199 | 08AK8388 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | 614Nhhu-199 Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | ||
| Maximum Sound Level | 43 dbA | 43 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |