Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min)
FAN AXIAL 60X25.4MM BALL 24VDC
DC FAN, AXIAL, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:41dBA; Power Rating:2.9W; Rated Speed:6850rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3307-ND | 614NHHR-137 | 614NHHR-137 | 85M2145 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Fan, Axial, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | |
| Maximum Sound Level | 41 dbA | 41 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |