ebm-papst Inc. Axial Fans 614NHH

Description
ebm-papst 614NHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 614NHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 3972138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3972138
Axial Fans 3972138
ebm-papst 614NHH Axial Fan

ebm-papst 614NHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2446-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2446-ND
DC Brushless Fans (BLDC) 381-2446-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614NHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614NHH
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site
FAN TUBEAXIAL 60X25MM 24VDC - 70104878 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL 60X25MM 24VDC
70104878
FAN TUBEAXIAL 60X25MM 24VDC 70104878
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm). Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 3.04 Oz. (86.2 g)

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm).
Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 3.04 Oz. (86.2 g)
Supplier's Site
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 91C4425 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
91C4425
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 91C4425
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:41dBA; Power Rating:3W; Rated Speed:6850rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:41dBA; Power Rating:3W; Rated Speed:6850rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614NHH
DC Fans 614NHH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 33CFM, 3W, 6850RPM, 41dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 33CFM, 3W, 6850RPM, 41dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 614NHH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
614NHH
EBM Axial 614NHH
FAN

FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3972138 381-2446-ND 614NHH 70104878 91C4425 614NHH 614NHH
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN TUBEAXIAL 60X25MM 24VDC Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details