Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads
FAN AXIAL 60X25.4MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 27.1CFM, 2.1W, 5600RPM, 37dBA, Ball Bearing
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2993-ND | 8133329 | 614NH | 614NH |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 27.1 SCFM (46.06 m³/hr) | 25.3 SCFM (43 m³/hr) | 27.1 SCFM (46.06 m³/hr) | |
| Maximum Sound Level | 37 dbA | 37 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |