Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 14.7 CFM (0.412m³/min) 2 Wire Leads
FAN AXIAL 60X25.4MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 14.7CFM, 19dBA, 1.2W, 3000RPM, Sleeve Bearing
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2375-ND | 3246681 | 614NGML | 614NGML |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 14.7 SCFM (24.99 m³/hr) | 14.71 SCFM (25 m³/hr) | 14.7 SCFM (24.99 m³/hr) | |
| Maximum Sound Level | 19 dbA | 19 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |