ebm-papst Inc. DC Brushless Fans (BLDC) 614NGM

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 20.6 CFM (0.577m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 20.6 CFM (0.577m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2374-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2374-ND
DC Brushless Fans (BLDC) 381-2374-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 20.6 CFM (0.577m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 20.6 CFM (0.577m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3373070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373070
Axial Fans 3373070
ebm-papst 614NGM Axial Fan

ebm-papst 614NGM Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614NGM
DC Fans 614NGM
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 20.6CFM, 1.7W, 4100RPM, 28dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 20.6CFM, 1.7W, 4100RPM, 28dBA, Sintec Bearing

Buy Now Datasheet
Tubeaxail Dc Fan, 60Mm, 24V; Supply Voltage Vdc Ebm-Papst - 95B5094 - Newark, An Avnet Company
Chicago, IL, United States
Tubeaxail Dc Fan, 60Mm, 24V; Supply Voltage Vdc Ebm-Papst
95B5094
Tubeaxail Dc Fan, 60Mm, 24V; Supply Voltage Vdc Ebm-Papst 95B5094
TUBEAXAIL DC FAN, 60MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:20.6CFM; Noise Rating:28dBA; Power Rating:1.7W; Rated Speed:4100rpm RoHS Compliant: Yes

TUBEAXAIL DC FAN, 60MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:20.6CFM; Noise Rating:28dBA; Power Rating:1.7W; Rated Speed:4100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614NGM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614NGM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614NGM
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2374-ND 3373070 614NGM 95B5094 614NGM
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Tubeaxail Dc Fan, 60Mm, 24V; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.6 SCFM (35.01 m³/hr) 20.59 SCFM (35 m³/hr) 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
5010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details