ebm-papst Inc. DC Brushless Fans (BLDC) 614NGH

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3305-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3305-ND
DC Brushless Fans (BLDC) 381-3305-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 482156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482156
Axial Fans 482156
ebm-papst 614NGH Axial Fan

ebm-papst 614NGH Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614NGH
DC Fans 614NGH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 27.1CFM, 38dBA, 2.6W, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 27.1CFM, 38dBA, 2.6W, Sleeve Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614NGH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614NGH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614NGH
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site
Fan,DC,Tubeaxial,24 V,27.1 CFM,2.6 W,38dBA,Sintec Bearing,Leads - 70105017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,DC,Tubeaxial,24 V,27.1 CFM,2.6 W,38dBA,Sintec Bearing,Leads
70105017
Fan,DC,Tubeaxial,24 V,27.1 CFM,2.6 W,38dBA,Sintec Bearing,Leads 70105017
Fan,DC,Tubeaxial,24 V,27.1 CFM,2.6 W,38dBA,Sintec Bearing,Leads

Fan,DC,Tubeaxial,24 V,27.1 CFM,2.6 W,38dBA,Sintec Bearing,Leads

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3305-ND 482156 614NGH 614NGH 70105017
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan,DC,Tubeaxial,24 V,27.1 CFM,2.6 W,38dBA,Sintec Bearing,Leads
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.3 SCFM (43 m³/hr) 25.3 SCFM (43 m³/hr) 25.3 SCFM (43 m³/hr) 27.1 SCFM (46.06 m³/hr)
Maximum Static Pressure 0.3630 in H2O (0.6782 Torr)
Maximum Sound Level 41 dbA 41 dbA 38 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7320 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details