Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min)
FAN AXIAL 60X25.4MM BALL 24VDC
DC Fans DC Tubeaxial Fan, Alarm Signal (Go / NoGo) , Output via Open Collector - Low Signal
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3304-ND | 614N/39HH-110 | 614N/39HH-110 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | |
| Maximum Sound Level | 38 dbA | 38 dbA | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts |