Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 31.8 CFM (0.890m³/min) 3 Wire Leads
AXIAL FAN, 60MM, 24V, 31.79CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.79CFM; Noise Rating:42dBA; Power Rating:3W; IP Rating:IP20 RoHS Compliant: Yes
FAN AXIAL 60X25MM 24VDC
FAN AXIAL 60X25.4MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3303-ND | 31K8995 | 614N/2HH-169 | 614N/2HH-169 | 614N/2HH-169 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 24V, 31.79Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 31.8 SCFM (54.05 m³/hr) | 31.79 SCFM (54.03 m³/hr) | 31.8 SCFM (54.05 m³/hr) | 31.8 SCFM (54.05 m³/hr) | |
| Maximum Static Pressure | 0.5380 in H2O (1.01 Torr) | ||||
| Maximum Sound Level | 41 dbA | 41 dbA | 41 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts |