ebm-papst Inc. Axial Fans 614N/2GHH

Description
ebm-papst 614N/2GHH DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 614N/2GHH DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562784
Axial Fans 562784
ebm-papst 614N/2GHH DC Axial Fans

ebm-papst 614N/2GHH DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-3302-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3302-ND
DC Brushless Fans (BLDC) 381-3302-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614N/2GHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614N/2GHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614N/2GHH
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614N/2GHH
DC Fans 614N/2GHH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 3.8W, 33CFM, 43dBA, RPM, Sleeve Bearing, Leadwires, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 3.8W, 33CFM, 43dBA, RPM, Sleeve Bearing, Leadwires, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 562784 381-3302-ND 614N/2GHH 614N/2GHH
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Maximum Air Flow 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details