ebm-papst Inc. DC Brushless Fans (BLDC) 614JH

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 41.1 CFM (1.15m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 41.1 CFM (1.15m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2283-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2283-ND
DC Brushless Fans (BLDC) 381-2283-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 41.1 CFM (1.15m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 41.1 CFM (1.15m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614JH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614JH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614JH
FAN AXIAL 60X32MM 24VDC WIRE

FAN AXIAL 60X32MM 24VDC WIRE

Supplier's Site
DC Fans 24V 53dBA 41.1CFM - 70104877 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Fans 24V 53dBA 41.1CFM
70104877
DC Fans 24V 53dBA 41.1CFM 70104877
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Clockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG TR 64 12.2 In. (310 mm) Long Leads 3.52 Oz. (99.8 g) 70°C Maximum Ambient Temperature Rating

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Clockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 3.52 Oz. (99.8 g)
  • 70°C Maximum Ambient Temperature Rating
Supplier's Site
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 88K1462 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
88K1462
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 88K1462
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.1CFM; Noise Rating:53dBA; Power Rating:7.7W; Rated Speed:11700rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.1CFM; Noise Rating:53dBA; Power Rating:7.7W; Rated Speed:11700rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614JH
DC Fans 614JH
DC Fans DC Tubeaxial Fan, 60x60x32mm, 24VDC, 41.1CFM, 7.7W, 11700RPM, 53dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x32mm, 24VDC, 41.1CFM, 7.7W, 11700RPM, 53dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 614JH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
614JH
EBM Axial 614JH
FAN

FAN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2283-ND 614JH 70104877 88K1462 614JH 614JH
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans 24V 53dBA 41.1CFM Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.1 SCFM (69.86 m³/hr) 41.1 SCFM (69.86 m³/hr) 41.1 SCFM (69.86 m³/hr) 41.1 SCFM (69.86 m³/hr)
Maximum Sound Level 53 dbA 53 dbA 53 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
6010-11 Series 1.15 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details