ebm-papst Inc. DC Fans - 614J/2HHPR-010 614J/2HHPR-010

Description
Manufacturer: ebm-papst Win Source Part Number: 846797-614J/2HHPR-01 0 Series: 600J Features: Fan Package: Bulk Family Name: 614J Categories: Fans ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8414.59.6590 Other Part Number: 381-3301, 614J/2HHPR-010-ND
Request a Quote Datasheet
Description
Manufacturer: ebm-papst Win Source Part Number: 846797-614J/2HHPR-01 0 Series: 600J Features: Fan Package: Bulk Family Name: 614J Categories: Fans ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8414.59.6590 Other Part Number: 381-3301, 614J/2HHPR-010-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans - 614J/2HHPR-010 - 846797-614J/2HHPR-010 - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - 614J/2HHPR-010
846797-614J/2HHPR-010
DC Fans - 614J/2HHPR-010 846797-614J/2HHPR-010
Manufacturer: ebm-papst Win Source Part Number: 846797-614J/2HHPR-01 0 Series: 600J Features: Fan Package: Bulk Family Name: 614J Categories: Fans ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8414.59.6590 Other Part Number: 381-3301, 614J/2HHPR-010-ND

Manufacturer: ebm-papst
Win Source Part Number: 846797-614J/2HHPR-010
Series: 600J
Features: Fan
Package: Bulk
Family Name: 614J
Categories: Fans
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8414.59.6590
Other Part Number: 381-3301, 614J/2HHPR-010-ND

Buy Now
DC Brushless Fans (BLDC) - 381-3301-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3301-ND
DC Brushless Fans (BLDC) 381-3301-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 48.9 CFM (1.37m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 48.9 CFM (1.37m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 562783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562783
Axial Fans 562783
ebm-papst 614J/2HHPR-010 DC Axial Fans

ebm-papst 614J/2HHPR-010 DC Axial Fans

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, 60x60x32mm, 24VDC, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x32mm, 24VDC, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614J/2HHPR-010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614J/2HHPR-010
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614J/2HHPR-010
FAN AXIAL 60X32MM 24VDC WIRE

FAN AXIAL 60X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 846797-614J/2HHPR-010 381-3301-ND 562783 614J/2HHPR-010 614J/2HHPR-010
Product Name DC Fans - 614J/2HHPR-010 DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.9 SCFM (83.12 m³/hr) 48.9 SCFM (83.12 m³/hr)
Maximum Static Pressure 2.29 in H2O (4.27 Torr)
Maximum Sound Level 62 dbA 43 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details