ebm-papst Inc. Cust Nds 2, 24Vdc, Fan Ebm-Papst 614FR

Description
CUST NDS 2, 24VDC, FAN
Description
CUST NDS 2, 24VDC, FAN

Suppliers

Company
Product
Description
Supplier Links
Cust Nds 2, 24Vdc, Fan Ebm-Papst - 71P5297 - Newark, An Avnet Company
Chicago, IL, United States
Cust Nds 2, 24Vdc, Fan Ebm-Papst
71P5297
Cust Nds 2, 24Vdc, Fan Ebm-Papst 71P5297
CUST NDS 2, 24VDC, FAN

CUST NDS 2, 24VDC, FAN

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614FR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614FR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614FR
FAN AXIAL 60X15MM 24VDC WIRE

FAN AXIAL 60X15MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 71P5297 614FR
Product Name Cust Nds 2, 24Vdc, Fan Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.1 SCFM (29.07 m³/hr)
Maximum Sound Level 53 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - C6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details