ebm-papst Inc. Axial Fans 614F

Description
ebm-papst 614F Axial Fan
Request a Quote Datasheet
Description
ebm-papst 614F Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2991526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2991526
Axial Fans 2991526
ebm-papst 614F Axial Fan

ebm-papst 614F Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2488-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2488-ND
DC Brushless Fans (BLDC) 381-2488-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 60 mm x 60 mm; 15 mm; 24 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM - 70105240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 60 mm x 60 mm; 15 mm; 24 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM
70105240
Fan; 60 mm x 60 mm; 15 mm; 24 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM 70105240
Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Sintec Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 0.96 Oz. (27.2 g) 70°C Maximum Ambient Temperature Rating 3900 RPM

Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Sintec Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 0.96 Oz. (27.2 g)
  • 70°C Maximum Ambient Temperature Rating
  • 3900 RPM
Supplier's Site
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9895 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9895
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9895
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:17.1CFM; Noise Rating:27dBA; Power Rating:1.1W; Rated Speed:3900rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:17.1CFM; Noise Rating:27dBA; Power Rating:1.1W; Rated Speed:3900rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 614F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
614F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 614F
FAN AXIAL 60X15MM 24VDC WIRE

FAN AXIAL 60X15MM 24VDC WIRE

Supplier's Site
EBM Axial - 614F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
614F
EBM Axial 614F
FAN, 60MM SQ X 15MM DP 24VDC 17CFM

FAN, 60MM SQ X 15MM DP 24VDC 17CFM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
614F
DC Fans 614F
DC Fans DC Tubeaxial Fan, 60x60x15mm, 24VDC, 17.1CFM, 27dBA, 1.1W, 3900RPM

DC Fans DC Tubeaxial Fan, 60x60x15mm, 24VDC, 17.1CFM, 27dBA, 1.1W, 3900RPM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2991526 381-2488-ND 70105240 86K9895 614F 614F 614F
Product Name Axial Fans DC Brushless Fans (BLDC) Fan; 60 mm x 60 mm; 15 mm; 24 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.06 SCFM (29 m³/hr) 17.1 SCFM (29.07 m³/hr) 17.1 SCFM (29.07 m³/hr) 17.1 SCFM (29.07 m³/hr) 17.1 SCFM (29.07 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
4028-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5811 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 49.2 dbA
View Details