ebm-papst Inc. Axial Fans 612NMLE

Description
ebm-papst 612NMLE DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 612NMLE DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560878
Axial Fans 560878
ebm-papst 612NMLE DC Axial Fans

ebm-papst 612NMLE DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2687-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2687-ND
DC Brushless Fans (BLDC) 381-2687-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.7 CFM (0.412m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.7 CFM (0.412m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NMLE - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NMLE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NMLE
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NMLE
DC Fans 612NMLE
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 14.7CFM, 19dBA, 0.4W, 3000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 14.7CFM, 19dBA, 0.4W, 3000RPM, Ball Bearing

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 59J6814 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
59J6814
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 59J6814
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.7CFM; Noise Rating:19dBA; Power Rating:400mW; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.7CFM; Noise Rating:19dBA; Power Rating:400mW; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560878 381-2687-ND 612NMLE 612NMLE 59J6814
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.71 SCFM (25 m³/hr) 14.7 SCFM (24.99 m³/hr) 14.7 SCFM (24.99 m³/hr) 14.7 SCFM (24.99 m³/hr)
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Nominal Power 0 watts 0 watts 0 watts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA60000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details