ebm-papst Inc. Axial Fans 612NME

Description
ebm-papst 612NME Axial Fan
Request a Quote Datasheet
Description
ebm-papst 612NME Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260755
Axial Fans 8260755
ebm-papst 612NME Axial Fan

ebm-papst 612NME Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2992-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2992-ND
DC Brushless Fans (BLDC) 381-2992-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9892 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9892
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9892
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:28dBA; Power Rating:800mW; Power Connection Type:2 Lead Wires; Current Rating:-; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:28dBA; Power Rating:800mW; Power Connection Type:2 Lead Wires; Current Rating:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site
DC Fans 12V 60X25MM MEGAFAN - 70104875 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Fans 12V 60X25MM MEGAFAN
70104875
DC Fans 12V 60X25MM MEGAFAN 70104875
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm). Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 3.04 Oz. (86.2 g)

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm).
Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 3.04 Oz. (86.2 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NME
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NME
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NME
DC Fans 612NME
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 20.6CFM, 0.8W, 4100RPM, 28dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 20.6CFM, 0.8W, 4100RPM, 28dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260755 381-2992-ND 86K9892 70104875 612NME 612NME
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans 12V 60X25MM MEGAFAN Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.59 SCFM (35 m³/hr) 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details